Microchip Technology, Inc. Microcontrollers PIC16C76-20I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C76-20I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C76-20I/SO-ND
Microcontrollers PIC16C76-20I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16C76-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16C76-20I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16C76-20I/SO
IC MCU 8BIT 14KB OTP 28SOIC Product overview: PIC16C76-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C76-20I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 28SOIC Product overview: PIC16C76-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C76-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C76-20I/SO - 1237911-PIC16C76-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C76-20I/SO
1237911-PIC16C76-20I/SO
Embedded - Embedded - Microcontrollers - PIC16C76-20I/SO 1237911-PIC16C76-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1237911-PIC16C76-20I /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 368 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C76 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; CY7C64013C-SXC; CY7C64013C-SXCT; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1237911-PIC16C76-20I/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 368 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16C76
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; CY7C64013C-SXC; CY7C64013C-SXCT;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C76-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C76-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C76-20I/SO
IC MCU 8BIT 14KB OTP 28SOIC

IC MCU 8BIT 14KB OTP 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C76-20I/SO
8-bit Microcontrollers - MCU PIC16C76-20I/SO
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16C76-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C76-20I/SO
Microcontrollers PIC16C76-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 23C4831 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
23C4831
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 23C4831
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC16C76-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C76-20I/SO
Microcontrollers PIC16C76-20I/SO
IC MCU 8BIT 14KB OTP 28SOIC

IC MCU 8BIT 14KB OTP 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C76-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C76-20I/SO
Embedded - Microcontrollers PIC16C76-20I/SO
IC MCU 8BIT 14KB OTP 28SOIC

IC MCU 8BIT 14KB OTP 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C76-20I/SO-ND 685-PIC16C76-20I/SO 1237911-PIC16C76-20I/SO PIC16C76-20I/SO PIC16C76-20I/SO PIC16C76-20I/SO 23C4831 PIC16C76-20I/SO PIC16C76-20I/SO
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C76-20I/SO Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.3680 KB 0.3680 KB 14 KB 368 KB 0.3680 KB 0.3680 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details