Microchip Technology, Inc. Microcontrollers PIC16F1526-I/PT

Description
MCU PIC16 14K Flash 768 RAM TQFP64
Request a Quote Datasheet
Description
MCU PIC16 14K Flash 768 RAM TQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7414239P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7414239P
Microcontrollers 7414239P
MCU PIC16 14K Flash 768 RAM TQFP64

MCU PIC16 14K Flash 768 RAM TQFP64

Supplier's Site
Microcontrollers - 1653571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653571
Microcontrollers 1653571
MCU PIC16 14K Flash 768 RAM TQFP64

MCU PIC16 14K Flash 768 RAM TQFP64

Supplier's Site
Microcontrollers - PIC16F1526-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1526-I/PT-ND
Microcontrollers PIC16F1526-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1526-I/PT - 1088375-PIC16F1526-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1526-I/PT
1088375-PIC16F1526-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1526-I/PT 1088375-PIC16F1526-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088375-PIC16F1526-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 54 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 30x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088375-PIC16F1526-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 54
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 30x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1526-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1526-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1526-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1526-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1526-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1526-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1526-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip - 13T4720 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip
13T4720
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip 13T4720
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:768Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:768Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1526-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1526-I/PT
Microcontrollers PIC16F1526-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1526-I/PT
8-bit Microcontrollers - MCU PIC16F1526-I/PT
8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt

8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt

Buy Now Datasheet
Microcontrollers - PIC16F1526-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1526-I/PT
Microcontrollers PIC16F1526-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1526-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1526-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1526-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC16F1526-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1526-I/PT
Embedded - Microcontrollers PIC16F1526-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7414239P 1653571 PIC16F1526-I/PT-ND 1088375-PIC16F1526-I/PT 685-PIC16F1526-I/PT 13T4720 PIC16F1526-I/PT PIC16F1526-I/PT PIC16F1526-I/PT PIC16F1526-I/PT PIC16F1526-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1526-I/PT 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
ROM 14 KB 14 KB 14 KB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP (10x10) Other; Tray TQFP; Other; TQFP QFP; TQFP; Other; 64-TQFP QFP; Other; 64-TQFP TQFP; Other; 64-TQFP
Pin Count 64 64 64 64 64
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details