The PIC16F1519T-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 20 MHz with a 2.5V supply and 16 MHz at 1.8V, providing a 200 ns instruction cycle. The device supports up to 28 Kbytes of linear program memory and 1024 bytes of data memory, with high endurance flash data memory capable of 100K erase/write cycles. This microcontroller includes a flexible oscillator structure with an internal oscillator block that can be software-selected from 16 MHz to 31 kHz, as well as support for external oscillators. It features a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto-acquisition capability, along with a fixed voltage reference module. The PIC16F1519T-I/MV is designed for low power consumption, with a sleep mode current of 20 nA at 1.8V and typical operating current of 30 µA/MHz. It operates within a voltage range of 2.3V to 5.5V and includes various peripheral features such as multiple timers, a master synchronous serial port (MSSP) for SPI and I²C communication, and an enhanced universal synchronous asynchronous receiver transmitter (EUSART) module. This microcontroller is suitable for applications requiring efficient processing, low power consumption, and a variety of integrated peripherals.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 28KB FLASH 40UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V
IC MCU 8BIT 28KB FLASH 40UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1519T-I/MV-ND | PIC16F1519T-I/MV | PIC16F1519T-I/MV | PIC16F1519T-I/MV | PIC16F1519T-I/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 28x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 28 KB |