Microchip Technology, Inc. Microcontrollers PIC16C925-I/PT

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C925-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C925-I/PT-ND
Microcontrollers PIC16C925-I/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C925-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C925-I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C925-I/PT
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C925-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C925-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C925-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C925-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C925-I/PT - 1237919-PIC16C925-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C925-I/PT
1237919-PIC16C925-I/PT
Embedded - Embedded - Microcontrollers - PIC16C925-I/PT 1237919-PIC16C925-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1237919-PIC16C925-I/ PT Series: PIC 16C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 176 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C925 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346J-xxxTB; ML610Q346-xxxTB; ML610Q346J-NNNTB; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237919-PIC16C925-I/PT
Series: PIC 16C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 176 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C925
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610Q346J-xxxTB; ML610Q346-xxxTB; ML610Q346J-NNNTB;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C925-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C925-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C925-I/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C925-I/PT
8-bit Microcontrollers - MCU PIC16C925-I/PT
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C925-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C925-I/PT
Embedded - Microcontrollers PIC16C925-I/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip - 89C2855 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip
89C2855
Mcu, 8Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip 89C2855
MCU, 8BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:176Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:25I/O s; Supply Voltage Min:4V RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:176Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:25I/O s; Supply Voltage Min:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C925-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C925-I/PT
Microcontrollers PIC16C925-I/PT
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C925-I/PT-ND 685-PIC16C925-I/PT 1237919-PIC16C925-I/PT PIC16C925-I/PT PIC16C925-I/PT PIC16C925-I/PT 89C2855 PIC16C925-I/PT
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C925-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 5x10b
RAM 0.1760 KB 0.1760 KB 7 KB 176 KB 0.1760 KB 0.1760 KB
ROM 7 KB 0.1760 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7504AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers