Manufacturer: Microchip Technology
Win Source Part Number: 1237916-PIC16C923-04
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C923-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C923-04/PT can be used for catalog matching and distributor lookup.
PIC16C Series 7 kB Flash 176 B SRAM SMT 8-Bit Microcontroller - TQFP-64
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
IC MCU 8BIT 7KB OTP 64TQFP
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237916-PIC16C923-04/PT | 685-PIC16C923-04/PT | 536-PIC16C923-04/PT | PIC16C923-04/PT | PIC16C923-04/PT | PIC16C923-04/PT | 23C4928 | PIC16C923-04/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C923-04/PT | 8-bit 8BIT 7KB Embedded Microcontroller MCU | PIC16C Series 7 kB Flash 176 B SRAM SMT 8-Bit Microcontroller - TQFP-64 | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 8 MHz | 4 MHz | 4 MHz | |||||
| RAM | 0.1760 KB | 0.1760 KB | 0.1760 KB | 176 KB | ||||
| Supply Voltage | 4 to 6 volts | 5 volts | 6 volts | |||||
| Serial Interface | I2C/SPI | I²C; SPI; I2C, SPI |