The PIC16F15323-I/ST is an 8-bit microcontroller featuring 3.5 KB of Flash program memory and 256 bytes of data SRAM. It operates within a voltage range of 2.3V to 5.5V and supports an industrial temperature range from -40°C to 85°C. The device is equipped with a RISC architecture that allows for an operating speed of up to 32 MHz, with a minimum instruction cycle of 125 ns. Key features include multiple PWM outputs, a 10-bit Analog-to-Digital Converter (ADC) with up to 43 external channels, and various communication peripherals such as EUSART. The microcontroller also incorporates advanced power-saving modes, including DOZE, IDLE, and SLEEP modes, achieving low current consumption levels, such as 50 nA in sleep mode at 1.8V. The PIC16F15323-I/ST includes a Memory Access Partition (MAP) for data protection and a Device Information Area (DIA) for storing factory calibration values, enhancing the accuracy of its temperature sensor. With its combination of analog, digital, and communication capabilities, this microcontroller is suitable for a wide range of general-purpose and low-power applications.
Manufacturer: Microchip Technology
Win Source Part Number: 852767-PIC16F15323-I
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 12
Family Name: PIC16F15323
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F15323-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15323-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP
8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C
MCU, 8BIT, 32MHZ; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s RoHS Compliant: Yes
IC MCU 8BIT 3.5KB FLASH 14TSSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
IC MCU 8BIT 3.5KB FLASH 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852767-PIC16F15323-I/ST | PIC16F15323-I/ST-ND | 685-PIC16F15323-I/ST | PIC16F15323-I/ST | PIC16F15323-I/ST | 23AC8172 | PIC16F15323-I/ST | PIC16F15323-I/ST | PIC16F15323-I/ST |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F15323-I/ST | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| I/O Ports | 12 | 12 | 12 | 12 | |||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 11x10b; D/A 1x5b | ||||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB |