Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C771/P PIC16C771/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 210045-PIC16C771/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 15 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 6x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210045-PIC16C771/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 15 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 6x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C771/P - 210045-PIC16C771/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C771/P
210045-PIC16C771/P
Embedded - Embedded - Microcontrollers - PIC16C771/P 210045-PIC16C771/P
Manufacturer: Microchip Technology Win Source Part Number: 210045-PIC16C771/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 15 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 6x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210045-PIC16C771/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 15
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 6x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C771/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C771/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C771/P
IC MCU 8BIT 7KB OTP 20DIP Product overview: PIC16C771/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C771/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 20DIP Product overview: PIC16C771/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C771/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C771/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C771/P-ND
Microcontrollers PIC16C771/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C771/P
8-bit Microcontrollers - MCU PIC16C771/P
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O

Buy Now Datasheet
Microcontrollers - PIC16C771/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C771/P
Microcontrollers PIC16C771/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-PDIP

Buy Now Datasheet
IC MCU 8BIT 7KB OTP 20DIP - 536-PIC16C771/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB OTP 20DIP
536-PIC16C771/P
IC MCU 8BIT 7KB OTP 20DIP 536-PIC16C771/P
IC MCU 8BIT 7KB OTP 20DIP

IC MCU 8BIT 7KB OTP 20DIP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16C771/P
Embedded - Microcontrollers PIC16C771/P
IC MCU 8BIT 7KB OTP 20DIP

IC MCU 8BIT 7KB OTP 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210045-PIC16C771/P 685-PIC16C771/P PIC16C771/P-ND PIC16C771/P PIC16C771/P 536-PIC16C771/P PIC16C771/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C771/P 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 7KB OTP 20DIP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details