IC MCU 8BIT 7KB OTP 44TQFP
IC MCU 8BIT 7KB OTP 44TQFP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C74B-04/PT | PIC16C74B-04/PT | PIC16C74B-04/PT | PIC16C74B-04/PT |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 192 KB | 0.1920 KB | ||
| ROM Type | OTP; OTP |