Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15344-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322064-PIC16F15344- I/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 38 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F15344 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322064-PIC16F15344- I/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 38 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F15344 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322064-PIC16F15344-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322064-PIC16F15344-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322064-PIC16F15344-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1322064-PIC16F15344- I/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 38 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F15344 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322064-PIC16F15344-I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 38
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F15344
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F15344-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344-I/SO-ND
Microcontrollers PIC16F15344-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 2368892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368892
Microcontrollers 2368892
7KB, 512B RAM, 4xPWMs, Comparator, DAC,

7KB, 512B RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
Microcontrollers - 2368893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368893
Microcontrollers 2368893
7KB, 512B RAM, 4xPWMs, Comparator, DAC,

7KB, 512B RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
Microcontrollers - 2368893P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368893P
Microcontrollers 2368893P
7KB, 512B RAM, 4xPWMs, Comparator, DAC,

7KB, 512B RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F15344-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F15344-I/SO
IC MCU 8BIT 7KB FLASH 20SOIC Product overview: PIC16F15344-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SOIC Product overview: PIC16F15344-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Soic-20; Product Range Microchip - 94AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Soic-20; Product Range Microchip
94AC7753
Mcu, 8Bit, 32Mhz, Soic-20; Product Range Microchip 94AC7753
MCU, 8BIT, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Soic-20; Product Range Microchip - 23AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Soic-20; Product Range Microchip
23AC8204
Mcu, 8Bit, 32Mhz, Soic-20; Product Range Microchip 23AC8204
MCU, 8BIT, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SOIC-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F15344-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15344-I/SO
Microcontrollers PIC16F15344-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F15344-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15344-I/SO
Embedded - Microcontrollers PIC16F15344-I/SO
IC MCU 8BIT 7KB FLASH 20SOIC

IC MCU 8BIT 7KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F15344-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15344-I/SO
Microcontrollers PIC16F15344-I/SO
IC MCU 8BIT 7KB FLASH 20SOIC

IC MCU 8BIT 7KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15344-I/SO
8-bit Microcontrollers - MCU PIC16F15344-I/SO
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15344-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15344-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15344-I/SO
IC MCU 8BIT 7KB FLASH 20SOIC

IC MCU 8BIT 7KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322064-PIC16F15344-I/SO PIC16F15344-I/SO-ND 2368892 685-PIC16F15344-I/SO 94AC7753 PIC16F15344-I/SO PIC16F15344-I/SO PIC16F15344-I/SO PIC16F15344-I/SO PIC16F15344-I/SO
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Mcu, 8Bit, 32Mhz, Soic-20; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 7 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers