Microchip Technology, Inc. Microcontrollers PIC16C745-I/SP

Description
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C745-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C745-I/SP-ND
Microcontrollers PIC16C745-I/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C745-I/SP - 889405-PIC16C745-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C745-I/SP
889405-PIC16C745-I/SP
Embedded - Embedded - Microcontrollers - PIC16C745-I/SP 889405-PIC16C745-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889405-PIC16C745-I/S P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP Core Processor: PIC Speed: 24MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SCI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4.35V ~ 5.25V Family Name: PIC16C745 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C745-I/SP-NDR, PIC16C745ISP

Manufacturer: Microchip Technology
Win Source Part Number: 889405-PIC16C745-I/SP
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP
Core Processor: PIC
Speed: 24MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SCI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4.35V ~ 5.25V
Family Name: PIC16C745
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C745-I/SP-NDR, PIC16C745ISP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16C745-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16C745-I/SP
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16C745-I/SP
IC MCU 8BIT 14KB OTP 28SPDIP Product overview: PIC16C745-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C745-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 28SPDIP Product overview: PIC16C745-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C745-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Ndip-28; Product Range Microchip - 72K7297 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Ndip-28; Product Range Microchip
72K7297
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Ndip-28; Product Range Microchip 72K7297
MICROCONTROLLER MCU, 8 BIT, PIC16, 24MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:24MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 24MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:24MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C745-I/SP
8-bit Microcontrollers - MCU PIC16C745-I/SP
8-bit Microcontrollers - MCU 14KB 256 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 256 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C745-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C745-I/SP
Embedded - Microcontrollers PIC16C745-I/SP
IC MCU 8BIT 14KB OTP 28SPDIP

IC MCU 8BIT 14KB OTP 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C745-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C745-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C745-I/SP
IC MCU 8BIT 14KB OTP 28SPDIP

IC MCU 8BIT 14KB OTP 28SPDIP

Supplier's Site
Microcontrollers - PIC16C745-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C745-I/SP
Microcontrollers PIC16C745-I/SP
IC MCU 8BIT 14KB OTP 28SPDIP

IC MCU 8BIT 14KB OTP 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16C745-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C745-I/SP
Microcontrollers PIC16C745-I/SP
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C745-I/SP-ND 889405-PIC16C745-I/SP 685-PIC16C745-I/SP 72K7297 PIC16C745-I/SP PIC16C745-I/SP PIC16C745-I/SP PIC16C745-I/SP PIC16C745-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C745-I/SP 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Ndip-28; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit
RAM 0.2560 KB 14 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 14 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details