Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1513-E/MV PIC16F1513-E/MV

Description
Manufacturer: Microchip Technology Win Source Part Number: 812682-PIC16F1513-E/ MV Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 28-UQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1513 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812682-PIC16F1513-E/ MV Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 28-UQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1513 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1513-E/MV - 812682-PIC16F1513-E/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1513-E/MV
812682-PIC16F1513-E/MV
Embedded - Embedded - Microcontrollers - PIC16F1513-E/MV 812682-PIC16F1513-E/MV
Manufacturer: Microchip Technology Win Source Part Number: 812682-PIC16F1513-E/ MV Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 28-UQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1513 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 812682-PIC16F1513-E/MV
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F1513
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1513-E/MV
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1513-E/MV
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F1513-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1513-E/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F1513-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1513-E/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1513-E/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1513-E/MV-ND
Microcontrollers PIC16F1513-E/MV-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1513-E/MV
8-bit Microcontrollers - MCU PIC16F1513-E/MV
8-bit Microcontrollers - MCU 7KB Flash 256B RAM 10-bit ADC

8-bit Microcontrollers - MCU 7KB Flash 256B RAM 10-bit ADC

Buy Now Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip - 79T6356 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip
79T6356
Mcu, 8Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip 79T6356
MCU, 8BIT, PIC16, 20MHZ, UQFN-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:UQFN; No. of I/O s:25I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, UQFN-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:UQFN; No. of I/O s:25I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1513-E/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1513-E/MV
Embedded - Microcontrollers PIC16F1513-E/MV
IC MCU 8BIT 7KB FLASH 28UQFN

IC MCU 8BIT 7KB FLASH 28UQFN

Supplier's Site Datasheet
MICROCHIP PIC16F1513-E/MV8 Bit Microcontroller, AEC-Q100, PIC16F151x, 20 MHz, 7 KB, 256 Byte, 28 Pins, UQFN - 536-PIC16F1513-E/MV - Utmel Electronic Limited
Hong Kong, China
MICROCHIP PIC16F1513-E/MV8 Bit Microcontroller, AEC-Q100, PIC16F151x, 20 MHz, 7 KB, 256 Byte, 28 Pins, UQFN
536-PIC16F1513-E/MV
MICROCHIP PIC16F1513-E/MV8 Bit Microcontroller, AEC-Q100, PIC16F151x, 20 MHz, 7 KB, 256 Byte, 28 Pins, UQFN 536-PIC16F1513-E/MV
MICROCHIP PIC16F1513-E/MV8 Bit Microcontroller, AEC-Q100, PIC16F151x, 20 MHz, 7 KB, 256 Byte, 28 Pins, UQFN

MICROCHIP PIC16F1513-E/MV8 Bit Microcontroller, AEC-Q100, PIC16F151x, 20 MHz, 7 KB, 256 Byte, 28 Pins, UQFN

Supplier's Site
Microcontrollers - PIC16F1513-E/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1513-E/MV
Microcontrollers PIC16F1513-E/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 812682-PIC16F1513-E/MV 685-PIC16F1513-E/MV PIC16F1513-E/MV-ND PIC16F1513-E/MV 79T6356 PIC16F1513-E/MV 536-PIC16F1513-E/MV PIC16F1513-E/MV
Product Name Embedded - Embedded - Microcontrollers - PIC16F1513-E/MV 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic16, 20Mhz, Uqfn-28; Product Range Microchip Embedded - Microcontrollers MICROCHIP PIC16F1513-E/MV8 Bit Microcontroller, AEC-Q100, PIC16F151x, 20 MHz, 7 KB, 256 Byte, 28 Pins, UQFN Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details