IC MCU 8BIT 14KB OTP 44TQFP
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
8-bit Microcontrollers - MCU 14KB 256 RAM 33 I/O
IC MCU 8BIT 14KB OTP 44TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C765T-I/PT | PIC16C765T-I/PT | PIC16C765T-I/PT | PIC16C765T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 24 MHz | 24 MHz | ||
| RAM | 256 KB | 0.2560 KB | ||
| ROM Type | OTP; OTP |