Microchip Technology, Inc. Microcontrollers PIC16F1459-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1459-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1459-I/ML-ND
Microcontrollers PIC16F1459-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1459-I/ML - 800825-PIC16F1459-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1459-I/ML
800825-PIC16F1459-I/ML
Embedded - Embedded - Microcontrollers - PIC16F1459-I/ML 800825-PIC16F1459-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 800825-PIC16F1459-I/ ML Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 48MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 9x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: PIC16F1459 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 800825-PIC16F1459-I/ML
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 48MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 9x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F1459
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Buy Now
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1459-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1459-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1459-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1459-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1459-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1459-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2638074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638074P
Microcontrollers 2638074P
8bit MCU 14 KB Flash, 1024 bytes RAM, 48

8bit MCU 14 KB Flash, 1024 bytes RAM, 48

Supplier's Site
Microcontrollers - 2638074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638074
Microcontrollers 2638074
8bit MCU 14 KB Flash, 1024 bytes RAM, 48

8bit MCU 14 KB Flash, 1024 bytes RAM, 48

Supplier's Site
Microcontrollers - 2638073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638073
Microcontrollers 2638073
8bit MCU 14 KB Flash, 1024 bytes RAM, 48

8bit MCU 14 KB Flash, 1024 bytes RAM, 48

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1459-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1459-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Embedded - Microcontrollers - PIC16F1459-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1459-I/ML
Embedded - Microcontrollers PIC16F1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip - 83T7219 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip
83T7219
Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip 83T7219
MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, QFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:17I/O s; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, QFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:17I/O s; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F1459-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1459-I/ML
Microcontrollers PIC16F1459-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC16F1459-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1459-I/ML
Microcontrollers PIC16F1459-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1459-I/ML
8-bit Microcontrollers - MCU PIC16F1459-I/ML
8-bit Microcontrollers - MCU 14KB Fl 1kB R 48MHz Int. Oc 18 I0

8-bit Microcontrollers - MCU 14KB Fl 1kB R 48MHz Int. Oc 18 I0

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1459-I/ML-ND 800825-PIC16F1459-I/ML 685-PIC16F1459-I/ML 2638074P PIC16F1459-I/ML PIC16F1459-I/ML 83T7219 PIC16F1459-I/ML PIC16F1459-I/ML PIC16F1459-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1459-I/ML 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Qfn-20; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 9x10b; D/A 1x5b
RAM 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details