IC MCU 8BIT 1.75KB OTP 20SSOP
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 20-SSOP
IC MCU 8BIT 1.75KB OTP 20SSOP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16CE624T-20I/SS | PIC16CE624T-20I/SS | PIC16CE624T-20I/SS | PIC16CE624T-20I/SS |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.0960 KB | 96 KB | ||
| I/O Ports | 13 |