The Microchip PIC16F1508/9 is an 8-bit microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes a 14 KB program memory and 512 bytes of RAM, housed in a compact 20-pin QFN package. The device supports a variety of addressing modes and has a 16-level deep hardware stack for efficient interrupt handling.
This microcontroller is equipped with a flexible oscillator structure, offering an internal oscillator calibrated to ±1% and supporting external clock modes. It operates within a voltage range of 1.8V to 5.5V, making it suitable for low-power applications. Notable features include self-programmability
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 8-Bit
Speed: 20MHz
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1509-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1509-E/ML can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 14KB FLASH 20QFN
8-bit Microcontrollers - MCU 14KB FLASH 512B RAM 18 I/O 10-BIT ADC 3V
IC MCU 8BIT 14KB FLASH 20QFN
IC MCU 8BIT 14KB FLASH 20QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1509-E/ML | PIC16F1509-E/ML-ND | PIC16F1509-E/ML | PIC16F1509-E/ML | PIC16F1509-E/ML | PIC16F1509-E/ML | PIC16F1509-E/ML | 64T1045 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 14 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |