8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C76-04E/SO | PIC16C76-04E/SO | PIC16C76-04E/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 4 MHz | ||
| RAM | 0.3680 KB |