Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C771T-I/SO PIC16C771T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 889418-PIC16C771T-I/ SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Family Name: PIC16C771 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C771TI/SO, PIC16C771T-I/SOCT, PIC16C771T-I/SO-ND, PIC16C771T-I/SO-NDR, PIC16C771T-I/SOTR, PIC16C771T-I/SODKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889418-PIC16C771T-I/ SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Family Name: PIC16C771 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C771TI/SO, PIC16C771T-I/SOCT, PIC16C771T-I/SO-ND, PIC16C771T-I/SO-NDR, PIC16C771T-I/SOTR, PIC16C771T-I/SODKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C771T-I/SO - 889418-PIC16C771T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C771T-I/SO
889418-PIC16C771T-I/SO
Embedded - Embedded - Microcontrollers - PIC16C771T-I/SO 889418-PIC16C771T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889418-PIC16C771T-I/ SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Family Name: PIC16C771 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C771TI/SO, PIC16C771T-I/SOCT, PIC16C771T-I/SO-ND, PIC16C771T-I/SO-NDR, PIC16C771T-I/SOTR, PIC16C771T-I/SODKR

Manufacturer: Microchip Technology
Win Source Part Number: 889418-PIC16C771T-I/SO
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supply Voltage: 4V ~ 5.5V
Family Name: PIC16C771
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C771TI/SO, PIC16C771T-I/SOCT, PIC16C771T-I/SO-ND, PIC16C771T-I/SO-NDR, PIC16C771T-I/SOTR, PIC16C771T-I/SODKR

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C771T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C771T-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C771T-I/SO
IC MCU 8BIT 7KB OTP 20SOIC Product overview: PIC16C771T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C771T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 20SOIC Product overview: PIC16C771T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C771T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C771T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C771T-I/SOTR-ND
Microcontrollers PIC16C771T-I/SOTR-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC16C771T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C771T-I/SODKR-ND
Microcontrollers PIC16C771T-I/SODKR-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC16C771T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C771T-I/SOCT-ND
Microcontrollers PIC16C771T-I/SOCT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C771T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C771T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C771T-I/SO
IC MCU 8BIT 7KB OTP 20SOIC

IC MCU 8BIT 7KB OTP 20SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C771T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C771T-I/SO
Embedded - Microcontrollers PIC16C771T-I/SO
IC MCU 8BIT 7KB OTP 20SOIC

IC MCU 8BIT 7KB OTP 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C771T-I/SO
8-bit Microcontrollers - MCU PIC16C771T-I/SO
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O

Buy Now Datasheet
Microcontrollers - PIC16C771T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C771T-I/SO
Microcontrollers PIC16C771T-I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip - 92C4470 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip
92C4470
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip 92C4470
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,20PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC16C771T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C771T-I/SO
Microcontrollers PIC16C771T-I/SO
IC MCU 8BIT 7KB OTP 20SOIC

IC MCU 8BIT 7KB OTP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889418-PIC16C771T-I/SO 685-PIC16C771T-I/SO PIC16C771T-I/SOTR-ND PIC16C771T-I/SO PIC16C771T-I/SO PIC16C771T-I/SO PIC16C771T-I/SO 92C4470 PIC16C771T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C771T-I/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP; OTP OTP; OTP
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - AM89P698KPMC-G-UNE2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers