IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C74B-20/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-20/PQ can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 7KB OTP 44MQFP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C74B-20/PQ | PIC16C74B-20/PQ-ND | PIC16C74B-20/PQ | PIC16C74B-20/PQ | PIC16C74B-20/PQ |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | |
| ROM | 0.1920 KB | 7 KB | |||
| ROM Type | EPROM; OTP EPROM | OTP | OTP; OTP |