Microchip Technology, Inc. Microcontrollers PIC16C74A-20I/PQ

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C74A-20I/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It supports a wide operating voltage range of 2.5V to 6.0V and has a low power consumption profile, with typical currents of less than 2 mA at 5V and 4 MHz, and under 1 mA in standby mode. This microcontroller includes 8K x 14 words of program memory and 368 x 8 bytes of data memory (RAM). It is equipped with multiple peripheral features such as three timers (Timer0, Timer1, and Timer2), a 16-bit capture/compare/PWM module, an 8-bit multichannel analog-to-digital converter, and a synchronous serial port supporting both SPI and I²C protocols. Additionally, it has a universal synchronous/asynchronous receiver-transmitter (USART) and a parallel slave port. The PIC16C74A also incorporates essential features for reliable operation, including brown-out detection, a watchdog timer, and power-on reset capabilities. Its design allows for in-circuit serial programming and includes a power-saving sleep mode, making it suitable for a variety of applications in commercial, industrial, and extended temperature ranges.

Datasheet Summary
Powered by GS/AI

The PIC16C74A-20I/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It supports a wide operating voltage range of 2.5V to 6.0V and has a low power consumption profile, with typical currents of less than 2 mA at 5V and 4 MHz, and under 1 mA in standby mode. This microcontroller includes 8K x 14 words of program memory and 368 x 8 bytes of data memory (RAM). It is equipped with multiple peripheral features such as three timers (Timer0, Timer1, and Timer2), a 16-bit capture/compare/PWM module, an 8-bit multichannel analog-to-digital converter, and a synchronous serial port supporting both SPI and I²C protocols. Additionally, it has a universal synchronous/asynchronous receiver-transmitter (USART) and a parallel slave port. The PIC16C74A also incorporates essential features for reliable operation, including brown-out detection, a watchdog timer, and power-on reset capabilities. Its design allows for in-circuit serial programming and includes a power-saving sleep mode, making it suitable for a variety of applications in commercial, industrial, and extended temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C74A-20I/PQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C74A-20I/PQ-ND
Microcontrollers PIC16C74A-20I/PQ-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C74A-20I/PQ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C74A-20I/PQ
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C74A-20I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74A-20I/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C74A-20I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74A-20I/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C74A-20I/PQ - 889407-PIC16C74A-20I/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C74A-20I/PQ
889407-PIC16C74A-20I/PQ
Embedded - Embedded - Microcontrollers - PIC16C74A-20I/PQ 889407-PIC16C74A-20I/PQ
Manufacturer: Microchip Technology Win Source Part Number: 889407-PIC16C74A-20I /PQ Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10) Core Processor: PIC Speed: 20MHz Package: Tray Package: 44-QFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4V ~ 6V Family Name: PIC16C74 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889407-PIC16C74A-20I/PQ
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Core Processor: PIC
Speed: 20MHz
Package: Tray
Package: 44-QFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Family Name: PIC16C74
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16C74A-20I/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C74A-20I/PQ
Microcontrollers PIC16C74A-20I/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip - 23C4747 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip
23C4747
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip 23C4747
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,QFP,44PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,QFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C74A-20I/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C74A-20I/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C74A-20I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C74A-20I/PQ
8-bit Microcontrollers - MCU PIC16C74A-20I/PQ
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C74A-20I/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C74A-20I/PQ
Embedded - Microcontrollers PIC16C74A-20I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C74A-20I/PQ-ND 685-PIC16C74A-20I/PQ 889407-PIC16C74A-20I/PQ PIC16C74A-20I/PQ 23C4747 PIC16C74A-20I/PQ PIC16C74A-20I/PQ PIC16C74A-20I/PQ
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C74A-20I/PQ Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 192 KB
ROM 7 KB 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details