Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F1503-E/ST

Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F1503-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F1503-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F1503-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F1503-E/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F1503-E/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F1503-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503-E/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F1503-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1503-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1503-E/ST-ND
Microcontrollers PIC16F1503-E/ST-ND
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 8234472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8234472P
Microcontrollers 8234472P
MCU 8-Bit 3.5K Flash 3.3V/5V TSSOP14

MCU 8-Bit 3.5K Flash 3.3V/5V TSSOP14

Supplier's Site
Microcontrollers - 8234472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8234472
Microcontrollers 8234472
MCU 8-Bit 3.5K Flash 3.3V/5V TSSOP14

MCU 8-Bit 3.5K Flash 3.3V/5V TSSOP14

Supplier's Site
Microcontrollers - 1651997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1651997
Microcontrollers 1651997
MCU 8-Bit 3.5K Flash 3.3V/5V TSSOP14

MCU 8-Bit 3.5K Flash 3.3V/5V TSSOP14

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1503-E/ST - 791939-PIC16F1503-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1503-E/ST
791939-PIC16F1503-E/ST
Embedded - Embedded - Microcontrollers - PIC16F1503-E/ST 791939-PIC16F1503-E/ST
Manufacturer: Microchip Technology Win Source Part Number: 791939-PIC16F1503-E/ ST Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC16F1503 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): PIC16F1503T-E/MV; PIC16F1503-E/MG; PIC16F1503-E/P; PIC16F1503T-E/MG; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791939-PIC16F1503-E/ST
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC16F1503
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): PIC16F1503T-E/MV; PIC16F1503-E/MG; PIC16F1503-E/P; PIC16F1503T-E/MG;
Introduction Date: September 14, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1503-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1503-E/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1503-E/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - PIC16F1503-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1503-E/ST
Microcontrollers PIC16F1503-E/ST
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip - 55AC3001 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip
55AC3001
Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip 55AC3001
MCU, 8BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:11I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:11I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1503-E/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1503-E/ST
Microcontrollers PIC16F1503-E/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1503-E/ST
8-bit Microcontrollers - MCU PIC16F1503-E/ST
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1503-E/ST
Embedded - Microcontrollers PIC16F1503-E/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1503-E/ST PIC16F1503-E/ST-ND 8234472P 8234472 791939-PIC16F1503-E/ST PIC16F1503-E/ST PIC16F1503-E/ST 55AC3001 PIC16F1503-E/ST PIC16F1503-E/ST PIC16F1503-E/ST
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1503-E/ST Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 3.5 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI SPI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 835310 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers