Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16C74A-04/P

Description
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C74A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74A-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C74A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74A-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C74A-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C74A-04/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C74A-04/P
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C74A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74A-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C74A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74A-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C74A-04/P - 004370-PIC16C74A-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C74A-04/P
004370-PIC16C74A-04/P
Embedded - Embedded - Microcontrollers - PIC16C74A-04/P 004370-PIC16C74A-04/P
Manufacturer: Microchip Technology Win Source Part Number: 004370-PIC16C74A-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 004370-PIC16C74A-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C74A-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C74A-04/P-ND
Microcontrollers PIC16C74A-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C74A-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C74A-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C74A-04/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C74A-04/P
8-bit Microcontrollers - MCU PIC16C74A-04/P
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Mcu, 8Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip - 23C4714 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip
23C4714
Mcu, 8Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip 23C4714
MCU, 8BIT, PIC16, 10MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC16, 10MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16C74A-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C74A-04/P
Microcontrollers PIC16C74A-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C74A-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C74A-04/P
Embedded - Microcontrollers PIC16C74A-04/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C74A-04/P 004370-PIC16C74A-04/P PIC16C74A-04/P-ND PIC16C74A-04/P PIC16C74A-04/P 23C4714 PIC16C74A-04/P PIC16C74A-04/P
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C74A-04/P Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 10 MHz 4 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB 0.1920 KB
ROM 0.1920 KB 7 KB
ROM Type EPROM; OTP EPROM OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products