The PIC16(L)F15324/44 is an 8-bit microcontroller from Microchip's PIC16 family, designed for general-purpose and low-power applications. It operates at a maximum speed of 32 MHz and features a 7 KB Flash program memory along with 512 bytes of SRAM. The device is housed in a compact UQFN-20 package and provides 18 I/O pins. This microcontroller includes a variety of integrated peripherals such as multiple PWM outputs, communication interfaces (including EUSART), and an analog-to-digital converter (ADC) with up to 43 external channels. It also supports advanced features like a temperature sensor, configurable logic cells, and a zero-cross detect module for AC control applications. The operating voltage ranges from 1.8V to 5.5V, making it suitable for battery-powered devices. Additionally, it offers eXtreme Low-Power (XLP) features, allowing for very low current consumption in sleep modes, which is beneficial for energy-sensitive applications. The device is rated for industrial temperature ranges from -40°C to 85°C and extended ranges up to 125°C, ensuring reliability in harsh environments. Overall, the PIC16(L)F15324/44 is a versatile microcontroller that combines performance, low power consumption, and a rich set of features, making it a suitable choice for a wide range of embedded applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 20UQFN
IC MCU 8BIT 7KB FLASH 20UQFN
MCU, 8BIT, PIC16F, 32MHZ, UQFN-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:18I/O s; RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 20UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15344-I/GZ-ND | PIC16F15344-I/GZ | PIC16F15344-I/GZ | 24AC9605 | PIC16F15344-I/GZ | PIC16F15344-I/GZ | PIC16F15344-I/GZ |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, Pic16F, 32Mhz, Uqfn-20; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x10b; D/A 1x5b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 7 KB |