PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
8bit MCU 3.5KB, 256B RAM, 4xPWMs, Compar
8bit MCU 3.5KB, 256B RAM, 4xPWMs, Compar
8bit MCU 3.5KB, 256B RAM, 4xPWMs, Compar
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8UDFN
MCU, 8BIT, PIC16, 32MHZ, UDFN-8; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:UDFN; No. of I/O s:6I/O s; RoHS Compliant: Yes
8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C
IC MCU 8BIT 3.5KB FLASH 8UDFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15313-I/RF-ND | 2638085 | PIC16F15313-I/RF | PIC16F15313-I/RF | 31AC1264 | PIC16F15313-I/RF | PIC16F15313-I/RF |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic16, 32Mhz, Udfn-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 5x10b; D/A 1x5b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 3.5 KB | 3.5 KB |