IC MCU 8BIT 7KB FLASH 16UQFN Product overview: PIC16F15324-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15324-I/JQ
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 16F
Package: Tube
Core Processor: PIC
Speed: 32MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-UQFN Exposed Pad
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 16UQFN
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C
IC MCU 8BIT 7KB FLASH 16UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F15324-I/JQ | PIC16F15324-I/JQ-ND | PIC16F15324-I/JQ | PIC16F15324-I/JQ | PIC16F15324-I/JQ | PIC16F15324-I/JQ | |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |