Microchip Technology, Inc. Microcontrollers PIC16F1508-E/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1508-E/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports a variety of addressing modes and includes a 16-level deep hardware stack for efficient interrupt handling. The device operates within a voltage range of 2.3V to 5.5V and offers self-programmable capabilities under software control. This microcontroller is equipped with a 16 MHz internal oscillator, which is factory calibrated to ±1%, and supports multiple external clock modes. It features a comprehensive set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with 12 external channels, a 5-bit Digital-to-Analog Converter (DAC), and multiple timers. The device also includes enhanced low-power features, such as a sleep mode with a typical current consumption of 20 nA at 1.8V. With 4 KB of flash memory and 256 bytes of RAM, the PIC16F1508-E/P is suitable for a range of applications requiring efficient processing and low power consumption. Its integrated features, such as in-circuit serial programming and debugging capabilities, make it a versatile choice for engineers looking to implement reliable microcontroller solutions in their projects.

Datasheet Summary
Powered by GS/AI

The PIC16F1508-E/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports a variety of addressing modes and includes a 16-level deep hardware stack for efficient interrupt handling. The device operates within a voltage range of 2.3V to 5.5V and offers self-programmable capabilities under software control. This microcontroller is equipped with a 16 MHz internal oscillator, which is factory calibrated to ±1%, and supports multiple external clock modes. It features a comprehensive set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with 12 external channels, a 5-bit Digital-to-Analog Converter (DAC), and multiple timers. The device also includes enhanced low-power features, such as a sleep mode with a typical current consumption of 20 nA at 1.8V. With 4 KB of flash memory and 256 bytes of RAM, the PIC16F1508-E/P is suitable for a range of applications requiring efficient processing and low power consumption. Its integrated features, such as in-circuit serial programming and debugging capabilities, make it a versatile choice for engineers looking to implement reliable microcontroller solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1508-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1508-E/P-ND
Microcontrollers PIC16F1508-E/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip - 64T1035 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip
64T1035
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip 64T1035
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1508-E/P
8-bit Microcontrollers - MCU PIC16F1508-E/P
8-bit Microcontrollers - MCU 7KB FLASH 256B RAM 18 I/O 10-BIT ADC

8-bit Microcontrollers - MCU 7KB FLASH 256B RAM 18 I/O 10-BIT ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1508-E/P
Embedded - Microcontrollers PIC16F1508-E/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F1508-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1508-E/P
Microcontrollers PIC16F1508-E/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1508-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1508-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1508-E/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1508-E/P-ND 64T1035 PIC16F1508-E/P PIC16F1508-E/P PIC16F1508-E/P PIC16F1508-E/P
Product Name Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b; D/A 1x5b
RAM 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details