Microchip Technology, Inc. Microcontrollers PIC16F1519-I/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1519-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1519-I/MV-ND
Microcontrollers PIC16F1519-I/MV-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1519-I/MV - 805132-PIC16F1519-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1519-I/MV
805132-PIC16F1519-I/MV
Embedded - Embedded - Microcontrollers - PIC16F1519-I/MV 805132-PIC16F1519-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 805132-PIC16F1519-I/ MV Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supplier Device Package: 40-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 73 MSL Level: 3 (168 Hours) Part Number Series: PIC16F1519 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 805132-PIC16F1519-I/MV
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supplier Device Package: 40-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 73
MSL Level: 3 (168 Hours)
Part Number Series: PIC16F1519
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Buy Now
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1519-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1519-I/MV
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1519-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16F1519-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1519-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16F1519-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1519-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1519-I/MV
8-bit Microcontrollers - MCU PIC16F1519-I/MV
8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1519-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1519-I/MV
Embedded - Microcontrollers PIC16F1519-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16F1519-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1519-I/MV
Microcontrollers PIC16F1519-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1519-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1519-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1519-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site
Microcontrollers - PIC16F1519-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1519-I/MV
Microcontrollers PIC16F1519-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1519-I/MV-ND 805132-PIC16F1519-I/MV 685-PIC16F1519-I/MV PIC16F1519-I/MV PIC16F1519-I/MV PIC16F1519-I/MV PIC16F1519-I/MV PIC16F1519-I/MV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1519-I/MV 8-bit 8BIT 28KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 28x10b
RAM 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details