The PIC16F1454-I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler use. It operates at a clock speed of up to 48 MHz with a 14 Kbyte program memory and 1024 bytes of data memory. The device supports a wide operating voltage range of 2.3V to 5.5V and includes various power management features such as a power-on reset, brown-out reset, and a low-power sleep mode. This microcontroller is equipped with USB V2.0 compliant capabilities, allowing for low-speed (1.5 Mb/s) and full-speed (12 Mb/s) data transfers. It supports multiple USB transfer types and includes a 512-byte dual access RAM for USB operations. The device also features an integrated 10-bit analog-to-digital converter (ADC) with up to 9 external channels, as well as two comparators and a voltage reference module. The PIC16F1454-I/P provides a flexible I/O configuration with up to 14 I/O pins, programmable pull-ups, and interrupt-on-change capabilities. It includes multiple timers and supports various communication protocols such as SPI and I2C. The microcontroller is designed for applications requiring efficient processing and low power consumption, making it suitable for a range of embedded systems.
MCU,PIC16F1454,48MHz
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-PDIP
8-bit Microcontrollers - MCU 7 KB Flash 1kB RAM 48 MHz Int Osc
IC MCU 8BIT 14KB FLASH 14DIP
8 Bit Microcontroller, Flash, PIC16F145x, 48 MHz, 14 KB, 1 KB, 14, DIP RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, DIP-14; Product Range:PIC16 Family PIC16F14xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 14DIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-PDIP
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1459017 | PIC16F1454-I/P-ND | PIC16F1454-I/P | PIC16F1454-I/P | 69W6664 | 53W9623 | PIC16F1454-I/P | PIC16F1454-I/P |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | 8 Bit Microcontroller, Flash, Pic16F145X, 48 Mhz, 14 Kb, 1 Kb, 14, Dip Rohs Compliant Microchip | Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Dip-14; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 1.02 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 14 KB | 14 KB | ||||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; Other; "14-DIP (0.300"", 7.62mm)" | CDIP; Other; DIP | CDIP; Other; 14-DIP (0.300\", 7.62mm) | CDIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Pin Count | 14 | 14 |