Microchip Technology, Inc. Microcontrollers PIC16F15323-I/JQ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F15323-I/JQ is an 8-bit microcontroller featuring a 3.5 KB Flash program memory and 256 bytes of SRAM. It operates at a voltage range of 2.3V to 5.5V and supports an industrial temperature range from -40°C to 85°C. The device is designed with eXtreme Low-Power (XLP) technology, allowing for low current consumption, with typical operating currents of 8 µA at 32 kHz and 32 µA/MHz at 1.8V. This microcontroller includes a variety of integrated peripherals such as multiple PWM outputs, a 10-bit ADC with up to 43 external channels, and communication interfaces including EUSART. It also features a configurable logic cell, a complementary waveform generator, and a watchdog timer. The device supports various power-saving modes, including DOZE, IDLE, and SLEEP modes, which enhance its suitability for low-power applications. With its robust set of features, including programmable code protection and a flexible oscillator structure, the PIC16F15323-I/JQ is well-suited for general-purpose applications requiring efficient power management and versatile functionality.

Datasheet Summary
Powered by GS/AI

The PIC16F15323-I/JQ is an 8-bit microcontroller featuring a 3.5 KB Flash program memory and 256 bytes of SRAM. It operates at a voltage range of 2.3V to 5.5V and supports an industrial temperature range from -40°C to 85°C. The device is designed with eXtreme Low-Power (XLP) technology, allowing for low current consumption, with typical operating currents of 8 µA at 32 kHz and 32 µA/MHz at 1.8V. This microcontroller includes a variety of integrated peripherals such as multiple PWM outputs, a 10-bit ADC with up to 43 external channels, and communication interfaces including EUSART. It also features a configurable logic cell, a complementary waveform generator, and a watchdog timer. The device supports various power-saving modes, including DOZE, IDLE, and SLEEP modes, which enhance its suitability for low-power applications. With its robust set of features, including programmable code protection and a flexible oscillator structure, the PIC16F15323-I/JQ is well-suited for general-purpose applications requiring efficient power management and versatile functionality.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F15323-I/JQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15323-I/JQ-ND
Microcontrollers PIC16F15323-I/JQ-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F15323-I/JQ
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F15323-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN Product overview: PIC16F15323-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15323-I/JQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 16UQFN Product overview: PIC16F15323-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15323-I/JQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322685-PIC16F15323-I/JQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322685-PIC16F15323-I/JQ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322685-PIC16F15323-I/JQ
Manufacturer: Microchip Technology Win Source Part Number: 1322685-PIC16F15323- I/JQ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 91 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-UQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F15323 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322685-PIC16F15323-I/JQ
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 91
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 16-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-UQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F15323
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F15323-I/JQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15323-I/JQ
Microcontrollers PIC16F15323-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN

IC MCU 8BIT 3.5KB FLASH 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15323-I/JQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15323-I/JQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15323-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN

IC MCU 8BIT 3.5KB FLASH 16UQFN

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F15323-I/JQ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F15323-I/JQ
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F15323-I/JQ
2KB 2.3V~5.5V PIC 32MHz FLASH 12 UQFN-16-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2KB 2.3V~5.5V PIC 32MHz FLASH 12 UQFN-16-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F15323-I/JQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15323-I/JQ
Embedded - Microcontrollers PIC16F15323-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN

IC MCU 8BIT 3.5KB FLASH 16UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16F15323-I/JQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15323-I/JQ
Microcontrollers PIC16F15323-I/JQ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15323-I/JQ
8-bit Microcontrollers - MCU PIC16F15323-I/JQ
8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C

8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Uqfn-16; Product Range Microchip - 23AC8169 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Uqfn-16; Product Range Microchip
23AC8169
Mcu, 8Bit, 32Mhz, Uqfn-16; Product Range Microchip 23AC8169
MCU, 8BIT, 32MHZ, UQFN-16; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:UQFN; No. of I/O s:12I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UQFN-16; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:UQFN; No. of I/O s:12I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Uqfn-16; Product Range Microchip - 02AH4598 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Uqfn-16; Product Range Microchip
02AH4598
Mcu, 8Bit, 32Mhz, Uqfn-16; Product Range Microchip 02AH4598
MCU, 8BIT, 32MHZ, UQFN-16; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:UQFN; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UQFN-16; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:UQFN; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F15323-I/JQ-ND 685-PIC16F15323-I/JQ 1322685-PIC16F15323-I/JQ PIC16F15323-I/JQ PIC16F15323-I/JQ PIC16F15323-I/JQ PIC16F15323-I/JQ PIC16F15323-I/JQ PIC16F15323-I/JQ 23AC8169
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 32Mhz, Uqfn-16; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b; D/A 1x5b Other; 10bit
RAM 0.2560 KB 0.2560 KB 3.5 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C2CBYY001615 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers