The PIC16C782-I/P is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It offers 2K words of program memory and 128 bytes of data memory. The device supports a variety of peripheral features, including an 8-channel, 8-bit analog-to-digital converter (ADC), a digital-to-analog converter (DAC) with 8-bit resolution, and dual operational amplifiers. Power consumption is low, with less than 2 mA at 5V and 4 MHz, and a typical standby current of less than 1 µA. The microcontroller includes multiple timers, interrupt capabilities, and a programmable switch mode controller. It operates over a wide voltage range of 2.5V to 5.5V and is suitable for both commercial and industrial applications. The device also features built-in code protection, power-on reset, and brown-out reset functionalities, making it a robust choice for various embedded applications.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1322417-PIC16C782-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 22
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 8x8b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C782-I/P-NDR,PI
Base Product Number: PIC16C782
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 3.5KB OTP 20DIP Product overview: PIC16C782-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C782-I/P can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 3.5KB 128 RAM 16 I/O
IC MCU 8BIT 3.5KB OTP 20DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:20Pins; IC Case / Package:DIP; No. of I/O s:16I/O s; Supply Voltage Min:4V RoHS Compliant: Yes
IC MCU 8BIT 3.5KB OTP 20DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C782-I/P-ND | 1322417-PIC16C782-I/P | 685-PIC16C782-I/P | PIC16C782-I/P | PIC16C782-I/P | 89C2852 | PIC16C782-I/P | PIC16C782-I/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 128 KB | 0.1280 KB | |||
| ROM | 3.5 KB | 0.1280 KB |