The PIC16F1509-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler use. It operates at a clock speed of up to 20 MHz with a 200 ns instruction cycle and supports a 16-level deep hardware stack. The device includes a flexible oscillator structure with a factory-calibrated internal oscillator and options for external clock modes. This microcontroller operates within a voltage range of 2.3V to 5.5V and offers various power management features, including a low-power sleep mode and programmable brown-out reset. It supports in-circuit serial programming and debugging via two pins, enhancing ease of use during development. Memory specifications include up to 8 Kwords of program memory and 512 bytes of data memory, with high-endurance flash data memory capable of 100,000 write cycles. The PIC16F1509-I/ML also features an integrated 10-bit analog-to-digital converter, multiple timers, and communication interfaces such as SPI and I2C, making it suitable for a wide range of applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 725986-PIC16F1509-I/
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 1x5b
Supply Voltage: 2.3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F1509
Manufacturer Pack Quantity: 91
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 17
Date RAM Size: 512 x 8
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1509-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1509-I/ML can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB FLASH 20QFN
IC MCU 8BIT 14KB FLASH 20QFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 20QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 14KB FLASH 512B RAM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1509-I/ML-ND | 725986-PIC16F1509-I/ML | 685-PIC16F1509-I/ML | PIC16F1509-I/ML | PIC16F1509-I/ML | 64T1049 | PIC16F1509-I/ML | PIC16F1509-I/ML | PIC16F1509-I/ML |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F1509-I/ML | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b; D/A 1x5b | ||||||||
| RAM | 0.5120 KB | 14 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 14 KB |