Microchip Technology, Inc. Microcontrollers PIC16F1516T-I/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1516T-I/MVCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516T-I/MVCT-ND
Microcontrollers PIC16F1516T-I/MVCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F1516T-I/MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516T-I/MVDKR-ND
Microcontrollers PIC16F1516T-I/MVDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F1516T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516T-I/MVTR-ND
Microcontrollers PIC16F1516T-I/MVTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1516T-I/MV
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1516T-I/MV
IC MCU 8BIT 14KB FLASH 28UQFN Product overview: PIC16F1516T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516T-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28UQFN Product overview: PIC16F1516T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 982005-PIC16F1516T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
982005-PIC16F1516T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers 982005-PIC16F1516T-I/MV
Win Source Part Number: 982005-PIC16F1516T-I /MV Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1516T-I/MV-ND, PIC16F1516T-I/MVCT,P IC16F1516T-I/MVTR,PI C16F1516T-I/MVDKR Base Product Number: PIC16F1516

Win Source Part Number: 982005-PIC16F1516T-I/MV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1516T-I/MV-ND,PIC16F1516T-I/MVCT,PIC16F1516T-I/MVTR,PIC16F1516T-I/MVDKR
Base Product Number: PIC16F1516

Buy Now Datasheet
Microcontrollers - PIC16F1516T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1516T-I/MV
Microcontrollers PIC16F1516T-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1516T-I/MV
8-bit Microcontrollers - MCU PIC16F1516T-I/MV
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1516T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1516T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1516T-I/MV
IC MCU 8BIT 14KB FLASH 28UQFN

IC MCU 8BIT 14KB FLASH 28UQFN

Supplier's Site
MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin UQFN EP T/R - 536-PIC16F1516T-I/MV - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin UQFN EP T/R
536-PIC16F1516T-I/MV
MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin UQFN EP T/R 536-PIC16F1516T-I/MV
MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin UQFN EP T/R

MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin UQFN EP T/R

Supplier's Site
Embedded - Microcontrollers - PIC16F1516T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1516T-I/MV
Embedded - Microcontrollers PIC16F1516T-I/MV
IC MCU 8BIT 14KB FLASH 28UQFN

IC MCU 8BIT 14KB FLASH 28UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1516T-I/MVCT-ND 685-PIC16F1516T-I/MV 982005-PIC16F1516T-I/MV PIC16F1516T-I/MV PIC16F1516T-I/MV PIC16F1516T-I/MV 536-PIC16F1516T-I/MV PIC16F1516T-I/MV
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin UQFN EP T/R Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 17x10b
RAM 0.5120 KB 0.5120 KB 14 KB 0.5120 KB 512 KB 0.5120 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers