Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16C774-I/P

Description
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C774-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C774-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C774-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C774-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C774-I/P
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C774-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C774-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C774-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C774-I/P-ND
Microcontrollers PIC16C774-I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C774-I/P - 810091-PIC16C774-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C774-I/P
810091-PIC16C774-I/P
Embedded - Embedded - Microcontrollers - PIC16C774-I/P 810091-PIC16C774-I/P
Manufacturer: Microchip Technology Win Source Part Number: 810091-PIC16C774-I/P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 256 x 8 Data Converters: A/D 10x12b Oscillator Type: External Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Part Number Series: PIC16C774 Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 810091-PIC16C774-I/P
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 256 x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C774
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Buy Now
Microcontrollers - PIC16C774-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C774-I/P
Microcontrollers PIC16C774-I/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C774-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C774-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C774-I/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site
Embedded - Microcontrollers - PIC16C774-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C774-I/P
Embedded - Microcontrollers PIC16C774-I/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 23C4914 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
23C4914
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 23C4914
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; No. of Timers:3 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; No. of Timers:3 RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16C774-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C774-I/P
Microcontrollers PIC16C774-I/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C774-I/P
8-bit Microcontrollers - MCU PIC16C774-I/P
8-bit Microcontrollers - MCU 7KB 256 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C774-I/P PIC16C774-I/P-ND 810091-PIC16C774-I/P PIC16C774-I/P PIC16C774-I/P PIC16C774-I/P 23C4914 PIC16C774-I/P PIC16C774-I/P
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C774-I/P Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 0.2560 KB 7 KB
ROM Type EPROM; OTP EPROM OTP OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details