Microchip Technology, Inc. Microcontrollers PIC16F15344T-I/GZ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F15344T-I/GZCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/GZCT-ND
Microcontrollers PIC16F15344T-I/GZCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/GZTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/GZTR-ND
Microcontrollers PIC16F15344T-I/GZTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F15344T-I/GZDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344T-I/GZDKR-ND
Microcontrollers PIC16F15344T-I/GZDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322659-PIC16F15344T-I/GZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322659-PIC16F15344T-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322659-PIC16F15344T-I/GZ
Manufacturer: Microchip Technology Win Source Part Number: 1322659-PIC16F15344T -I/GZ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F15344T-I/GZ-ND ,PIC16F15344T-I/GZCT ,PIC16F15344T-I/GZDK R,PIC16F15344T-I/GZT R Base Product Number: PIC16F15344 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322659-PIC16F15344T-I/GZ
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 3,300
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-UFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F15344T-I/GZ-ND,PIC16F15344T-I/GZCT,PIC16F15344T-I/GZDKR,PIC16F15344T-I/GZTR
Base Product Number: PIC16F15344
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F15344T-I/GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F15344T-I/GZ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F15344T-I/GZ
IC MCU 8BIT 7KB FLASH 20UQFN Product overview: PIC16F15344T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344T-I/G Z can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20UQFN Product overview: PIC16F15344T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344T-I/GZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F15344T-I/GZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15344T-I/GZ
Microcontrollers PIC16F15344T-I/GZ
IC MCU 8BIT 7KB FLASH 20UQFN

IC MCU 8BIT 7KB FLASH 20UQFN

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Uqfn-20; Product Range Microchip - 23AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Uqfn-20; Product Range Microchip
23AC8206
Mcu, 8Bit, 32Mhz, Uqfn-20; Product Range Microchip 23AC8206
MCU, 8BIT, 32MHZ, UQFN-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:18I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UQFN-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15344T-I/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15344T-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15344T-I/GZ
IC MCU 8BIT 7KB FLASH 20UQFN

IC MCU 8BIT 7KB FLASH 20UQFN

Supplier's Site
Microcontrollers - PIC16F15344T-I/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15344T-I/GZ
Microcontrollers PIC16F15344T-I/GZ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F15344T-I/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15344T-I/GZ
Embedded - Microcontrollers PIC16F15344T-I/GZ
IC MCU 8BIT 7KB FLASH 20UQFN

IC MCU 8BIT 7KB FLASH 20UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15344T-I/GZ
8-bit Microcontrollers - MCU PIC16F15344T-I/GZ
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F15344T-I/GZCT-ND 1322659-PIC16F15344T-I/GZ 685-PIC16F15344T-I/GZ PIC16F15344T-I/GZ 23AC8206 PIC16F15344T-I/GZ PIC16F15344T-I/GZ PIC16F15344T-I/GZ PIC16F15344T-I/GZ
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, 32Mhz, Uqfn-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b; D/A 1x5b
RAM 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details