The PIC16C924-04I/L is an 8-bit microcontroller featuring a high-performance RISC CPU with a 4K x 14 on-chip EPROM program memory and 176 x 8 general-purpose registers. It operates with a wide voltage range of 2.5V to 6.0V and supports commercial and industrial temperature ranges. The device includes a synchronous serial port (SSP) for SPI and I²C communication, an 8-bit multi-channel analog-to-digital converter, and a programmable LCD driver capable of driving up to 32 segments. Key features include a power-on reset, power-up timer, watchdog timer, and in-circuit serial programming capability. The microcontroller has low power consumption, with typical currents of less than 2 mA at 5.5V and 4 MHz, and less than 1 mA in standby mode at 3.0V. It also offers multiple timer functionalities, including an 8-bit timer/counter and a 16-bit timer/counter, along with PWM outputs and capture/compare capabilities. The device is suitable for applications requiring efficient processing and low power operation.
IC MCU 8BIT 7KB OTP 68PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 68-PLCC (24.23x24.23)
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O
IC MCU 8BIT 7KB OTP 68PLCC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C924-04I/L | PIC16C924-04I/L | PIC16C924-04I/L | PIC16C924-04I/L |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 0.1760 KB | 176 KB | ||
| I/O Ports | 25 |