Manufacturer: Microchip Technology
Win Source Part Number: 849211-PIC16F1509T-I
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 17
Family Name: PIC16F1509
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1509T-I/SSCT, PIC16F1509T-I/SSDKR,
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16F1509T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1509T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP
8bit MCU 14KB Flash, 512B RAM, 18 I/O, C
8bit MCU 14KB Flash, 512B RAM, 18 I/O, C
8bit MCU 14KB Flash, 512B RAM, 18 I/O, C
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 14KB FLASH 512B RAM
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 849211-PIC16F1509T-I/SS | 685-PIC16F1509T-I/SS | PIC16F1509T-I/SSCT-ND | 2638077 | PIC16F1509T-I/SS | PIC16F1509T-I/SS | PIC16F1509T-I/SS | PIC16F1509T-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F1509T-I/SS | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| I/O Ports | 17 | 17 | 17 | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |