PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-SOIC
IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16F1459-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1459-I/SO can be used for catalog matching and distributor lookup.
MCU,PIC16F1459,48MHz
MCU,PIC16F1459,48MHz
MCU,PIC16F1459,48MHz
Manufacturer: Microchip Technology
Win Source Part Number: 1322072-PIC16F1459-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 38
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 9x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1459ISO
Base Product Number: PIC16F1459
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 14KB FLASH 20SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, SOIC-20; Product Range:PIC16 Family PIC16F14xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-SOIC
IC MCU 8BIT 14KB FLASH 20SOIC
IC MCU 8BIT 14KB FLASH 20SOIC
8-bit Microcontrollers - MCU 14KB Fl 1kB R 48MHz Int. Oc 18 I0
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1459-I/SO-ND | 685-PIC16F1459-I/SO | 7864006P | 7864006 | 1651971 | 1322072-PIC16F1459-I/SO | PIC16F1459-I/SO | 83T7220 | PIC16F1459-I/SO | PIC16F1459-I/SO | PIC16F1459-I/SO | PIC16F1459-I/SO |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Soic-20; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||||
| Bits | Other; A/D 9x10b; D/A 1x5b | |||||||||||
| RAM | 1 KB | 1 KB | 1.02 KB | 1.02 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 14 KB | 14 KB |