Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 16C
Package: Tube
Speed: 20MHz
Core Processor: PIC
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C74B-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-20I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7KB OTP 40DIP
IC MCU 8BIT 7KB OTP 40DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 7KB OTP 40DIP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C74B-20I/P-ND | 685-PIC16C74B-20I/P | PIC16C74B-20I/P | PIC16C74B-20I/P | 23C4796 | PIC16C74B-20I/P | PIC16C74B-20I/P | PIC16C74B-20I/P | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Package Type | CDIP | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | Other; Tube | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; DIP | CDIP; Other; 40-DIP (0.600", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Bits | 8 Bit | ||||||||
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB |