Microchip Technology, Inc. Microcontrollers PIC16C765-I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C765-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C765-I/P-ND
Microcontrollers PIC16C765-I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316794-PIC16C765-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316794-PIC16C765-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316794-PIC16C765-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1316794-PIC16C765-I/ P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 24MHz Standard Package: 10 Mounting: Through Hole Core Size: 8-Bit Connectivity: SCI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-DIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 4.35V ~ 5.25V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C765IP,PIC16C76 5-I/P-NDR,Q975613 Base Product Number: PIC16C765 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316794-PIC16C765-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 24MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SCI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
RAM Size: 256 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 4.35V ~ 5.25V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C765IP,PIC16C765-I/P-NDR,Q975613
Base Product Number: PIC16C765
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16C765-I/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16C765-I/P
IC MCU 8BIT 14KB OTP 40DIP Product overview: PIC16C765-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 40DIP Product overview: PIC16C765-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C765-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C765-I/P
Embedded - Microcontrollers PIC16C765-I/P
IC MCU 8BIT 14KB OTP 40DIP

IC MCU 8BIT 14KB OTP 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Dip-40; Product Range Microchip - 33C0962 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Dip-40; Product Range Microchip
33C0962
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Dip-40; Product Range Microchip 33C0962
MICROCONTROLLER MCU, 8 BIT, PIC16, 24MHZ, DIP-40; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 24MHZ, DIP-40; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C765-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C765-I/P
Microcontrollers PIC16C765-I/P
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C765-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C765-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C765-I/P
IC MCU 8BIT 14KB OTP 40DIP

IC MCU 8BIT 14KB OTP 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C765-I/P
8-bit Microcontrollers - MCU PIC16C765-I/P
8-bit Microcontrollers - MCU 14KB 256 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 256 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C765-I/P-ND 1316794-PIC16C765-I/P 685-PIC16C765-I/P PIC16C765-I/P 33C0962 PIC16C765-I/P PIC16C765-I/P PIC16C765-I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Dip-40; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit
RAM 0.2560 KB 14 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 14 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details