The PIC16F15354-I/ML is a full-featured 28-pin microcontroller from Quarktwin Technology Ltd. designed for general-purpose and low-power applications. It operates at speeds up to 32 MHz with a minimum instruction cycle of 125 ns. The device includes a range of core features such as a 16-level deep hardware stack, multiple timers, and various reset options including low-current power-on reset and brown-out reset. Memory specifications include up to 14 KB of Flash program memory and 1024 bytes of SRAM, with advanced memory management features like Memory Access Partition (MAP) for data protection and a Device Information Area (DIA) for factory calibration values. The operating voltage ranges from 1.8V to 5.5V, and it supports an industrial temperature range of -40°C to 85°C, with an extended range up to 125°C. Power-saving functionalities are prominent, featuring DOZE, IDLE, and SLEEP modes, along with eXtreme Low-Power (XLP) capabilities that allow for sleep currents as low as 50 nA. The microcontroller is equipped with various digital and analog peripherals, including multiple PWM outputs, a 10-bit ADC with up to 43 channels, and communication interfaces such as EUSART, SPI, and I2C. Overall, the PIC16F15354-I/ML is suitable for applications requiring efficient power management, robust performance, and a variety of integrated peripherals.
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F15354-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15354-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F15354-I/ML | PIC16F15354-I/ML-ND | PIC16F15354-I/ML | PIC16F15354-I/ML | PIC16F15354-I/ML | PIC16F15354-I/ML |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | |||
| Package Type | Other; Tube | Other; 28-VQFN Exposed Pad | Other; 28-VQFN Exposed Pad |