PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1322201-PIC16F15354-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 91
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-UFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F15354
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F15354-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15354-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
MCU, 8BIT, 32MHZ, UQFN-28; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:UQFN; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 28UQFN
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2xEUSART, SPI/I2C
IC MCU 8BIT 7KB FLASH 28UQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15354-I/MV-ND | 1322201-PIC16F15354-I/MV | 685-PIC16F15354-I/MV | PIC16F15354-I/MV | 03AC6231 | PIC16F15354-I/MV | PIC16F15354-I/MV | PIC16F15354-I/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | |||||||
| RAM | 0.5120 KB | 7 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 7 KB |