PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU 28KB FL 1536B RAM 10bit ADC 1.8-5.5V
IC MCU 8BIT 28KB FLASH 64QFN
IC MCU 8BIT 28KB FLASH 64QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-QFN (9x9)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1527-I/MR-ND | PIC16F1527-I/MR | PIC16F1527-I/MR | PIC16F1527-I/MR | PIC16F1527-I/MR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 30x10b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 28 KB |