Microchip Technology, Inc. Microcontrollers PIC16F1518-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1518-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1518-I/SO-ND
Microcontrollers PIC16F1518-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1518-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1518-I/SO
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1518-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F1518-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F1518-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1518-I/SO - 889436-PIC16F1518-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1518-I/SO
889436-PIC16F1518-I/SO
Embedded - Embedded - Microcontrollers - PIC16F1518-I/SO 889436-PIC16F1518-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889436-PIC16F1518-I/ SO Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC Core Processor: PIC Speed: 20MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH Data Converters: A/D 17x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC16F1518 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889436-PIC16F1518-I/SO
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F1518
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube - 536-PIC16F1518-I/SO - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube
536-PIC16F1518-I/SO
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube 536-PIC16F1518-I/SO
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube

MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube

Supplier's Site
Embedded - Microcontrollers - PIC16F1518-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1518-I/SO
Embedded - Microcontrollers PIC16F1518-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1518-I/SO
8-bit Microcontrollers - MCU PIC16F1518-I/SO
8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1518-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1518-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1518-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC16F1518-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1518-I/SO
Microcontrollers PIC16F1518-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1518-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1518-I/SO
Microcontrollers PIC16F1518-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 91R3008 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
91R3008
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 91R3008
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; ADC Channels:17 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; ADC Channels:17 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1518-I/SO-ND 685-PIC16F1518-I/SO 889436-PIC16F1518-I/SO 536-PIC16F1518-I/SO PIC16F1518-I/SO PIC16F1518-I/SO PIC16F1518-I/SO PIC16F1518-I/SO PIC16F1518-I/SO 91R3008
Product Name Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1518-I/SO MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 17x10b
RAM 1 KB 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products