Microchip Technology, Inc. Microcontrollers PIC16F15344-I/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F15344-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15344-I/P-ND
Microcontrollers PIC16F15344-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - 2368891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368891
Microcontrollers 2368891
7KB, 512B RAM, 4xPWMs, Comparator, DAC,

7KB, 512B RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
Microcontrollers - 2368890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368890
Microcontrollers 2368890
7KB, 512B RAM, 4xPWMs, Comparator, DAC,

7KB, 512B RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
Microcontrollers - 2368891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368891P
Microcontrollers 2368891P
7KB, 512B RAM, 4xPWMs, Comparator, DAC,

7KB, 512B RAM, 4xPWMs, Comparator, DAC,

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F15344-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F15344-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F15344-I/P
IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F15344-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F15344-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15344-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322029-PIC16F15344-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322029-PIC16F15344-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322029-PIC16F15344-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322029-PIC16F15344- I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 22 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F15344 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322029-PIC16F15344-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 22
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F15344
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15344-I/P
8-bit Microcontrollers - MCU PIC16F15344-I/P
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15344-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15344-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15344-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site
Mcu, 8Bit, 32Mhz, Dip-20; Product Range Microchip - 94AC7752 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Dip-20; Product Range Microchip
94AC7752
Mcu, 8Bit, 32Mhz, Dip-20; Product Range Microchip 94AC7752
MCU, 8BIT, 32MHZ, DIP-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, DIP-20; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F15344-I/P
Embedded - Microcontrollers PIC16F15344-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F15344-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15344-I/P
Microcontrollers PIC16F15344-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F15344-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15344-I/P
Microcontrollers PIC16F15344-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F15344-I/P-ND 2368891 685-PIC16F15344-I/P 1322029-PIC16F15344-I/P PIC16F15344-I/P PIC16F15344-I/P 94AC7752 PIC16F15344-I/P PIC16F15344-I/P PIC16F15344-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Dip-20; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b; D/A 1x5b
RAM 0.5120 KB 0.5120 KB 7 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 7 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details