Microchip Technology, Inc. Microcontrollers PIC16F15324T-I/SL

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F15324T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15324T-I/SLTR-ND
Microcontrollers PIC16F15324T-I/SLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F15324T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15324T-I/SLDKR-ND
Microcontrollers PIC16F15324T-I/SLDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F15324T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F15324T-I/SLCT-ND
Microcontrollers PIC16F15324T-I/SLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322253-PIC16F15324T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322253-PIC16F15324T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322253-PIC16F15324T-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 1322253-PIC16F15324T -I/SL Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 2,600 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F15324T-I/SL-ND ,PIC16F15324T-I/SLTR ,PIC16F15324T-I/SLCT ,PIC16F15324T-I/SLDK R Base Product Number: PIC16F15324 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322253-PIC16F15324T-I/SL
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 2,600
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F15324T-I/SL-ND,PIC16F15324T-I/SLTR,PIC16F15324T-I/SLCT,PIC16F15324T-I/SLDKR
Base Product Number: PIC16F15324
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F15324T-I/SL
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F15324T-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F15324T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15324T-I/S L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14SOIC Product overview: PIC16F15324T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15324T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F15324T-I/SL
8-bit Microcontrollers - MCU PIC16F15324T-I/SL
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C

8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C

Buy Now Datasheet
Microcontrollers - PIC16F15324T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15324T-I/SL
Microcontrollers PIC16F15324T-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip - 23AC8185 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip
23AC8185
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip 23AC8185
MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:12I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:12I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F15324T-I/SL
Embedded - Microcontrollers PIC16F15324T-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F15324T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15324T-I/SL
Microcontrollers PIC16F15324T-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F15324T-I/SLTR-ND 1322253-PIC16F15324T-I/SL 685-PIC16F15324T-I/SL PIC16F15324T-I/SL PIC16F15324T-I/SL 23AC8185 PIC16F15324T-I/SL PIC16F15324T-I/SL
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b; D/A 1x5b
RAM 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details