PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16F1508-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1508-E/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889426-PIC16F1508-E/
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F1508
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 7KB FLASH 256B RAM 18 I/O 10-BIT ADC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-20; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 20QFN
IC MCU 8BIT 7KB FLASH 20QFN
IC MCU 8BIT 7KB FLASH 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1508-E/ML-ND | 685-PIC16F1508-E/ML | 889426-PIC16F1508-E/ML | PIC16F1508-E/ML | PIC16F1508-E/ML | 64T1034 | PIC16F1508-E/ML | PIC16F1508-E/ML | PIC16F1508-E/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1508-E/ML | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b; D/A 1x5b | ||||||||
| RAM | 0.2560 KB | 0.2560 KB | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 7 KB |