Win Source Part Number: 1339087-PIC16C770T-I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 1,600
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 256 x 8
Data Converters: A/D 6x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16C770
IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16C770T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C770T-I/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O
IC MCU 8BIT 3.5KB OTP 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1339087-PIC16C770T-I/SS | 685-PIC16C770T-I/SS | PIC16C770T-I/SS | PIC16C770T-I/SS | PIC16C770T-I/SS | PIC16C770T-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3.5 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts |