Microchip Technology, Inc. Microcontrollers PIC16C926-I/L

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C926-I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C926-I/L-ND
Microcontrollers PIC16C926-I/L-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C926-I/L - 037868-PIC16C926-I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C926-I/L
037868-PIC16C926-I/L
Embedded - Embedded - Microcontrollers - PIC16C926-I/L 037868-PIC16C926-I/L
Manufacturer: Microchip Technology Win Source Part Number: 037868-PIC16C926-I/L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 336 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037868-PIC16C926-I/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 336 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16C926-I/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16C926-I/L
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16C926-I/L
IC MCU 8BIT 14KB OTP 68PLCC Product overview: PIC16C926-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C926-I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 68PLCC Product overview: PIC16C926-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C926-I/L can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C926-I/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C926-I/L
Microcontrollers PIC16C926-I/L
IC MCU 8BIT 14KB OTP 68PLCC

IC MCU 8BIT 14KB OTP 68PLCC

Supplier's Site Datasheet
Microcontrollers - PIC16C926-I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C926-I/L
Microcontrollers PIC16C926-I/L
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C926-I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C926-I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C926-I/L
IC MCU 8BIT 14KB OTP 68PLCC

IC MCU 8BIT 14KB OTP 68PLCC

Supplier's Site
Embedded - Microcontrollers - PIC16C926-I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C926-I/L
Embedded - Microcontrollers PIC16C926-I/L
IC MCU 8BIT 14KB OTP 68PLCC

IC MCU 8BIT 14KB OTP 68PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C926-I/L
8-bit Microcontrollers - MCU PIC16C926-I/L
8-bit Microcontrollers - MCU 14KB 336 RAM 52 I/O

8-bit Microcontrollers - MCU 14KB 336 RAM 52 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C926-I/L-ND 037868-PIC16C926-I/L 685-PIC16C926-I/L PIC16C926-I/L PIC16C926-I/L PIC16C926-I/L PIC16C926-I/L PIC16C926-I/L
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C926-I/L 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 5x10b
RAM 0.3360 KB 14 KB 0.3360 KB 0.3360 KB 0.3360 KB 336 KB
ROM 14 KB 0.3360 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details