Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1518T-I/SS PIC16F1518T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 848827-PIC16F1518T-I /SS Series: PIC® XLP™ 16F Features: series Microcontroller IC Package: Reel - TR Number of I/O: 25 Family Name: PIC16F1518 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1518T-I/SSTR, PIC16F1518T-I/SS-ND, PIC16F1518T-I/SSCT, PIC16F1518T-I/SSDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 848827-PIC16F1518T-I /SS Series: PIC® XLP™ 16F Features: series Microcontroller IC Package: Reel - TR Number of I/O: 25 Family Name: PIC16F1518 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1518T-I/SSTR, PIC16F1518T-I/SS-ND, PIC16F1518T-I/SSCT, PIC16F1518T-I/SSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1518T-I/SS - 848827-PIC16F1518T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1518T-I/SS
848827-PIC16F1518T-I/SS
Embedded - Embedded - Microcontrollers - PIC16F1518T-I/SS 848827-PIC16F1518T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 848827-PIC16F1518T-I /SS Series: PIC® XLP™ 16F Features: series Microcontroller IC Package: Reel - TR Number of I/O: 25 Family Name: PIC16F1518 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1518T-I/SSTR, PIC16F1518T-I/SS-ND, PIC16F1518T-I/SSCT, PIC16F1518T-I/SSDKR

Manufacturer: Microchip Technology
Win Source Part Number: 848827-PIC16F1518T-I/SS
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 25
Family Name: PIC16F1518
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1518T-I/SSTR, PIC16F1518T-I/SS-ND, PIC16F1518T-I/SSCT, PIC16F1518T-I/SSDKR

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1518T-I/SS
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1518T-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1518T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1518T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1518T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1518T-I/SSTR-ND
Microcontrollers PIC16F1518T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1518T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1518T-I/SSDKR-ND
Microcontrollers PIC16F1518T-I/SSDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1518T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1518T-I/SSCT-ND
Microcontrollers PIC16F1518T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1518T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1518T-I/SS
Microcontrollers PIC16F1518T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1518T-I/SS
8-bit Microcontrollers - MCU PIC16F1518T-I/SS
8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Microcontrollers - PIC16F1518T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1518T-I/SS
Microcontrollers PIC16F1518T-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1518T-I/SS
Embedded - Microcontrollers PIC16F1518T-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848827-PIC16F1518T-I/SS 685-PIC16F1518T-I/SS PIC16F1518T-I/SSTR-ND PIC16F1518T-I/SS PIC16F1518T-I/SS PIC16F1518T-I/SS PIC16F1518T-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16F1518T-I/SS 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
I/O Ports 25 25 25
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details