Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C77-04I/P PIC16C77-04I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 889413-PIC16C77-04I/ P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4V ~ 6V Family Name: PIC16C77 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C77-04I/P-NDR, PIC16C7704IP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889413-PIC16C77-04I/ P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4V ~ 6V Family Name: PIC16C77 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C77-04I/P-NDR, PIC16C7704IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C77-04I/P - 889413-PIC16C77-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C77-04I/P
889413-PIC16C77-04I/P
Embedded - Embedded - Microcontrollers - PIC16C77-04I/P 889413-PIC16C77-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 889413-PIC16C77-04I/ P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4V ~ 6V Family Name: PIC16C77 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C77-04I/P-NDR, PIC16C7704IP

Manufacturer: Microchip Technology
Win Source Part Number: 889413-PIC16C77-04I/P
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Family Name: PIC16C77
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C77-04I/P-NDR, PIC16C7704IP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16C77-04I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16C77-04I/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16C77-04I/P
IC MCU 8BIT 14KB OTP 40DIP Product overview: PIC16C77-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C77-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 40DIP Product overview: PIC16C77-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C77-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C77-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C77-04I/P-ND
Microcontrollers PIC16C77-04I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip - 23C4851 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip
23C4851
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip 23C4851
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,40PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,40PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC16C77-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C77-04I/P
Microcontrollers PIC16C77-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C77-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C77-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C77-04I/P
IC MCU 8BIT 14KB OTP 40DIP

IC MCU 8BIT 14KB OTP 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C77-04I/P
8-bit Microcontrollers - MCU PIC16C77-04I/P
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C77-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C77-04I/P
Embedded - Microcontrollers PIC16C77-04I/P
IC MCU 8BIT 14KB OTP 40DIP

IC MCU 8BIT 14KB OTP 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889413-PIC16C77-04I/P 685-PIC16C77-04I/P PIC16C77-04I/P-ND 23C4851 PIC16C77-04I/P PIC16C77-04I/P PIC16C77-04I/P PIC16C77-04I/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C77-04I/P 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 14 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB
ROM Type OTP; OTP OTP OTP; OTP
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers