Manufacturer: Microchip Technology
Win Source Part Number: 1322254-PIC16F15324-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 96
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F15324
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16F15324-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15324-E/ST
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
IC MCU 8BIT 7KB FLASH 14TSSOP
MCU, 8BIT, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F153xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322254-PIC16F15324-E/ST | PIC16F15324-E/ST-ND | 685-PIC16F15324-E/ST | PIC16F15324-E/ST | PIC16F15324-E/ST | PIC16F15324-E/ST | 23AC8179 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 7 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH | Flash | |||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |